Status: | Unknown |
---|---|
Series: | EST Series |
RoHS: | Unknown |
Capacitance | 1800µF |
---|---|
Voltage Rating | 50V |
Product Range | EST Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 32mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | 0.1547ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
1800 U Vdcv |Kemet EST188M050AN1AA | Newark Electronics |
CAP, 1800µF, 50V, 20%, REEL | Farnell |
Where can I find additional details, specifications and documents for a EST188M050AN1AA?
Additional datasheets, footprints and schematics for EST188M050AN1AA are listed on our Part Details page. You can also find images and similar parts to EST188M050AN1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EST188M050AN1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EST188M050AN1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EST188M050AN1AA fall under?
The EST188M050AN1AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EST188M050AN1AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EST188M050AN1AA you can contact the distributor directly for product support, shipping queries etc.
Is the EST188M050AN1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EST188M050AN1AA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for EST188M050AN1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EST188M050AN1AA often in real-time on the comparison pages.
What if I can't find stock of EST188M050AN1AA?
You can fill out our help required form which you can use to request a quote for EST188M050AN1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.