Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 450V |
Transition Frequency ft | - |
Power Dissipation Pd | 250W |
DC Collector Current | 84A |
DC Current Gain hFE | 120hFE |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 84A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 84A |
Current Ib | 8A |
Current Ic Continuous a Max | 84A |
Current Ic hFE | 70A |
External Depth | 38.2mm |
External Length / Height | 12.2mm |
External Width | 25.4mm |
Hfe Min | 120 |
Hfe Typ | 120 |
No. of Transistors | 1 |
Pin Configuration | b |
Power Dissipation Ptot Max | 250W |
Pulsed Current Icm | 126A |
Transistor Type | Darlington |
Voltage Vcbo | 600V |
TRANSISTOR, DARLINGTON SOT-227 | element14 |
Ptd High Voltage |Stmicroelectronics ESM6045DV | Newark Electronics |
Trans Darlington NPN 450V 84A 4-Pin ISOTOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ESM6045DV?
Additional datasheets, footprints and schematics for ESM6045DV are listed on our Part Details page. You can also find images and similar parts to ESM6045DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESM6045DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESM6045DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESM6045DV fall under?
The ESM6045DV is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to ESM6045DV when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESM6045DV you can contact the distributor directly for product support, shipping queries etc.
Is the ESM6045DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESM6045DV have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ESM6045DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESM6045DV often in real-time on the comparison pages.
What if I can't find stock of ESM6045DV?
You can fill out our help required form which you can use to request a quote for ESM6045DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.