Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +85°C |
470 16 Vv |Kemet ESK477M016AG3AA | Newark Electronics |
KEMET Radial Electrolytic Capacitor, 470uF, 75.2uA, 16V, 400mA | Distrelec |
CAP, 470µF, 16V, 20% | Farnell |
Where can I find additional details, specifications and documents for a ESK477M016AG3AA?
Additional datasheets, footprints and schematics for ESK477M016AG3AA are listed on our Part Details page. You can also find images and similar parts to ESK477M016AG3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK477M016AG3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK477M016AG3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK477M016AG3AA fall under?
The ESK477M016AG3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESK477M016AG3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK477M016AG3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK477M016AG3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK477M016AG3AA have stock available?
Authorised distributors including Newark Electronics, Distrelec and Farnell have stock available or on a lead time for ESK477M016AG3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK477M016AG3AA often in real-time on the comparison pages.
What if I can't find stock of ESK477M016AG3AA?
You can fill out our help required form which you can use to request a quote for ESK477M016AG3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.