Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Prices starting from US$0.0269
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.0269
|
4,900
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
-
|
Buy Now | |
Future Electronics
from US$0.0300
|
-
|
Buy Now | |
Avnet America
from US$0.0324
|
-
|
Buy Now | |
element14
from US$0.0368
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
El-Capacitor 47/25 5x11 P2/2,5 Taped | Schukat Electronic |
KEMET Radial Electrolytic Capacitor, 47uF, 11.8uA, 25V, 135mA | Distrelec |
Cap, 47Μf, 25V, 20% Rohs Compliant: Yes |Kemet ESK476M025AC3FA | Newark Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 25 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet America |
CAP, 47µF, 25V, 20% | element14 |
Aluminum Electrolytic Capacitor, 47 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESK476M025AC3FA?
Additional datasheets, footprints and schematics for ESK476M025AC3FA are listed on our Part Details page. You can also find images and similar parts to ESK476M025AC3FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK476M025AC3FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK476M025AC3FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK476M025AC3FA fall under?
The ESK476M025AC3FA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESK476M025AC3FA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK476M025AC3FA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK476M025AC3FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK476M025AC3FA have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ESK476M025AC3FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK476M025AC3FA often in real-time on the comparison pages.
What if I can't find stock of ESK476M025AC3FA?
You can fill out our help required form which you can use to request a quote for ESK476M025AC3FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.