Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +85°C |
KEMET Radial Electrolytic Capacitor, 10uF, 3uA, 16V, 40mA | Distrelec |
Cap, 10Uf, 16V, Alu Elec, Radial | Newark Electronics |
CAP, 10µF, 16V, 20% | element14 |
Where can I find additional details, specifications and documents for a ESK106M016AC3AA?
Additional datasheets, footprints and schematics for ESK106M016AC3AA are listed on our Part Details page. You can also find images and similar parts to ESK106M016AC3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK106M016AC3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK106M016AC3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK106M016AC3AA fall under?
The ESK106M016AC3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESK106M016AC3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK106M016AC3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK106M016AC3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK106M016AC3AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESK106M016AC3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK106M016AC3AA often in real-time on the comparison pages.
What if I can't find stock of ESK106M016AC3AA?
You can fill out our help required form which you can use to request a quote for ESK106M016AC3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.