Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
1,717
in stock
|
Buy Now | |
element14
from US$0.48
|
1,717
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,296
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
855
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
435
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 35V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 25mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 2200µF, 35V, 20% | element14 |
Cap, 2200Uf, 35V, Alu Elec, Radial | Newark Electronics |
Capacitor, Al Electrolytic, Cap 2200 uF, Tol 20%,Vol-Rtg 35 VDC, Radial,16x25 mm | KEMET ESH228M035AM7AA | RS Americas |
KEMET Radial Electrolytic Capacitor, 2200uF, 770uA, 35V, 1.4A | Distrelec |
Aluminum Electrolytic Capacitor, 2200 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESH228M035AM7AA?
Additional datasheets, footprints and schematics for ESH228M035AM7AA are listed on our Part Details page. You can also find images and similar parts to ESH228M035AM7AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH228M035AM7AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH228M035AM7AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH228M035AM7AA fall under?
The ESH228M035AM7AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESH228M035AM7AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH228M035AM7AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH228M035AM7AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH228M035AM7AA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for ESH228M035AM7AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH228M035AM7AA often in real-time on the comparison pages.
What if I can't find stock of ESH228M035AM7AA?
You can fill out our help required form which you can use to request a quote for ESH228M035AM7AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.