ESH157M200AM3AA Capacitors by KEMET

CAP 150µF 200V 20% REEL

Status: Unknown
Series: ESH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 200V
Product Range ESH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 36mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -25°C to +105°C

Alternative Descriptions

150 200V |Kemet ESH157M200AM3AA | Newark Electronics
CAP, 150µF, 200V, 20%, REEL | Farnell
Aluminum Electrolytic Capacitor, 150 uF, 200 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESH157M200AM3AA?

Additional datasheets, footprints and schematics for ESH157M200AM3AA are listed on our Part Details page. You can also find images and similar parts to ESH157M200AM3AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESH157M200AM3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH157M200AM3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESH157M200AM3AA fall under?

The ESH157M200AM3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESH157M200AM3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESH157M200AM3AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESH157M200AM3AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESH157M200AM3AA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESH157M200AM3AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESH157M200AM3AA often in real-time on the comparison pages.

What if I can't find stock of ESH157M200AM3AA?

You can fill out our help required form which you can use to request a quote for ESH157M200AM3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay