ESDV5-1BF4 ESD Protection by STMicroelectronics

Low clamping, very low capacitance bidirectional single line ESD protection

Status: Active
Series: ESDV5-1BF4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ESDV5-1BF4 is a bidirectional single line TVS diode designed to protect the data line or other I/O ports against ESD transients. The device is ideal for applications where both reduced line capacitance and board space saving are required.

Where to Buy

Prices starting from US$0.0260

Distributor Stock
Logo for Farnell
Farnell
from US$0.0341
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
45,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0480
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0260
-
Buy Now
Logo for element14
element14
from US$0.0389
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low clamping voltage
Bidirectional device
Low leakage current
0201 package
Ultralow PCB area: 0.18 mm2
ECOPACK®2 compliant component
Exceeds the IEC 61000-4-2 level 4 standard: ±30 kV (air discharge) ±12 kV (contact discharge)
±30 kV (air discharge)
±12 kV (contact discharge)

Resources







Alternative Descriptions

Diode TVS Single Bi-Dir 5.5V 20W 2-Pin SMD T/R | EBV Elektronik
Diode, Esd Protection, 8.5V, 0201 | Newark Electronics
DIODE, ESD PROTECTION, 8.5V, 0201 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDV5-1BF4?

Additional datasheets, footprints and schematics for ESDV5-1BF4 are listed on our Part Details page. You can also find images and similar parts to ESDV5-1BF4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDV5-1BF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDV5-1BF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDV5-1BF4 fall under?

The ESDV5-1BF4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to ESDV5-1BF4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDV5-1BF4 you can contact the distributor directly for product support, shipping queries etc.

Is the ESDV5-1BF4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ESDV5-1BF4 have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ESDV5-1BF4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDV5-1BF4 often in real-time on the comparison pages.

What if I can't find stock of ESDV5-1BF4?

You can fill out our help required form which you can use to request a quote for ESDV5-1BF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay