Status: | Unknown |
---|---|
Series: | ESDR Series |
RoHS: | Unknown |
Product Range | ESDR Series |
---|---|
TVS Polarity | - |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 15V |
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 6V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Low Capacitance ESD Protection |
Transient Voltage Suppressor, Tvs, Esdr Series, 5 V, Udfn, 10 |Onsemi ESDR0524SMUTAG | Newark Electronics |
4 CHAN LOW CAP ESD PROT | Avnet America |
ESD PROTECTION DEVICE, 5V, UDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a ESDR0524SMUTAG?
Additional datasheets, footprints and schematics for ESDR0524SMUTAG are listed on our Part Details page. You can also find images and similar parts to ESDR0524SMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDR0524SMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDR0524SMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDR0524SMUTAG fall under?
The ESDR0524SMUTAG is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESDR0524SMUTAG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDR0524SMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESDR0524SMUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESDR0524SMUTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ESDR0524SMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDR0524SMUTAG often in real-time on the comparison pages.
What if I can't find stock of ESDR0524SMUTAG?
You can fill out our help required form which you can use to request a quote for ESDR0524SMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.