ESDR0502BT1G ESD Protection Diodes by ON Semiconductor

ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability

Status: Active
Series: ESDR0502B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ESDR0502B is designed to protect voltage sensitive components from damage due to ESD in applications that require ultra low capacitance to preserve signal integrity. Excellent clamping capability, low leakage and fast response time are combined with an ultra low diode capacitance of 0.5 pF to provide best in class protection from IC damage due to ESD. The small SC-75 package is ideal for designs where board space is at a premium. The ESDR0502B can be used to protect two uni-directional lines or one bi-directional line. When used to protect one bi-directional line, the effective capacitance is 0.25 pF. Because of its low capacitance, it is well suited for protecting high frequency signal lines such as USB2.0 high speed and antenna line applications.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.06
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
6,103
in stock
Buy Now
Logo for element14
element14
from US$0.09
6,103
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
6,103
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
2,100
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
21,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.06
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low Capacitance 0.5 pF Typical
Low Clamping Voltage
IEC6100042 Level 4 ESD Protection
Applications
USB, HDMI, DVI
End Products
Digital TV, Set Top Box, Computing, Mobile

Specifications

Description ESDR0502B
Compliance Pb-free Halide free
Interface USB 2.0
Number of Lines 2
Direction Unidirectional
C Max (pF) 0.45
V(BR) Min (V) 5.8
VRWM Max (V) 5
IR Max (µA) 1
PPK Max (W) 20
Package Type SC-75-3

Alternative Descriptions

Esd Protection Device, 15 V, 5 V, Sc-75, 3 Rohs Compliant: Yes |Onsemi ESDR0502BT1G | Newark Electronics
ESD PROTECTION DIODE, 5V, SC-75-3 | element14
ESDR0502B Series 15 V 0.5 pF Surface Mount Transient Voltage Suppressor - SC-75 | Future Electronics
ESD Suppressor TVS �8KV 3-Pin SOT-416 T/R | EBV Elektronik
ESD Suppressor TVS ±8KV 3-Pin SOT-416 T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDR0502BT1G?

Additional datasheets, footprints and schematics for ESDR0502BT1G are listed on our Part Details page. You can also find images and similar parts to ESDR0502BT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDR0502BT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDR0502BT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDR0502BT1G fall under?

The ESDR0502BT1G is listed under Discrete & Power Modules > ESD Protection Diodes.

Can I view similar or alternative parts?

You can view similar parts to ESDR0502BT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDR0502BT1G you can contact the distributor directly for product support, shipping queries etc.

Is the ESDR0502BT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for ESDR0502BT1G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for ESDR0502BT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDR0502BT1G often in real-time on the comparison pages.

What if I can't find stock of ESDR0502BT1G?

You can fill out our help required form which you can use to request a quote for ESDR0502BT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay