Status: | Active |
---|---|
Series: | ESDM3031 |
RoHS: | Compliant |
11 A Peak Pulse Current Capable, 8x20us Surge |
8 V Clamping Voltage @ 10 A, 8x20us Surge |
0201 Form Factor |
Benefits |
---|
Delivers higher level of protection to the application |
Delivers higher level of protection to the application |
Measuring only 0.62 x 0.32 mm, this device is ideal for space-constrained applications |
Applications |
---|
GPIO Protection |
SD Card Protection |
Smartphones |
Tablets |
Laptops |
End Products |
---|
Audio Line Protection |
SIM Card Protection |
Wearables |
Notebooks |
Description | ESDM3031, 3.3 V Bidirectional ESD Protection |
---|---|
Compliance | Pb-free Halide free |
Interface | eSATA 3.0 USB 3.0 |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 20 |
V(BR) Min (V) | 4.4 |
VRWM Max (V) | 6.2 |
IR Max (µA) | 0.1 |
PPK Max (W) | - |
Package Type | X3DFN-2 |
ZENER ARRAY DIODES | Farnell |
Bidirectional 3.3V Mid-Cap Surge In X3Dfn/Reel Rohs Compliant: Yes |Onsemi ESDM3031MXT5G | Newark Electronics |
ESD Suppressor TVS Single Bi-Dir 30kV 2-Pin X3-DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDM3031MXT5G?
Additional datasheets, footprints and schematics for ESDM3031MXT5G are listed on our Part Details page. You can also find images and similar parts to ESDM3031MXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDM3031MXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDM3031MXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDM3031MXT5G fall under?
The ESDM3031MXT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESDM3031MXT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDM3031MXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESDM3031MXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESDM3031MXT5G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ESDM3031MXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDM3031MXT5G often in real-time on the comparison pages.
What if I can't find stock of ESDM3031MXT5G?
You can fill out our help required form which you can use to request a quote for ESDM3031MXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.