Status: | Active |
---|---|
Series: | ESDCAN01-2BLY |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
11,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
66,000
in stock
|
Buy Now | |
element14
from US$0.12
|
21,659
in stock
|
Buy Now | |
Farnell
from US$0.11
|
21,659
in stock
|
Buy Now | |
Avnet Silica
-
|
174,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now |
AEC-Q101 qualified |
Dual-line ESD and EOS protection |
Breakdown voltage: VBR ESDCAN01-2BLY: 25 V ESDCAN24-2BLY: 27 V ESDCAN04-2BLY: 27.5 V ESDCAN06-2BLY: 38 V |
ESDCAN01-2BLY: 25 V |
ESDCAN24-2BLY: 27 V |
ESDCAN04-2BLY: 27.5 V |
ESDCAN06-2BLY: 38 V |
Bidirectional device |
Max pulse power up to 230 W (8/20 μs) |
Low clamping factor VCL / VBR |
Low leakage current |
ECOPACK ROHS compliant component |
UL94, V0 |
J-STD-020 MSL level 1 |
IPC7531 footprint and JEDEC registered package |
ISO 16750-2 (Jump start and reversed battery tests) |
ISO 10605 - C = 150 pF, R = 330 Ω, exceeds level 4: ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
ISO 10605 - C = 330 pF, R = 330 Ω exceeds level 4: ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
ISO 7637-3: Pulse 3a: -150 V Pulse 3b: +150 V Pulse 2a: +/- 85 V |
Pulse 3a: -150 V |
Pulse 3b: +150 V |
Pulse 2a: +/- 85 V |
Product Specifications |
---|
DS11111 Automotive dual-line TVS in SOT23-3L for CAN bus |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Dfd Protection & Filter Rohs Compliant: Yes |Stmicroelectronics ESDCAN01-2BLY | Newark Electronics |
ESD PROTECTION DEV, AECQ101, 24V, SOT-23 | element14 |
ST ESDCAN01-2BLY | RS |
ESD Suppressor TVS Dual Bi-Dir �30kV@Air Gap/�30kV@Contact Disc 3-Pin SOT-23 T/R | Avnet Silica |
Dual Channel 230 W 25 V Bi-Directional Transient Voltage Suppressor - SOT-23 | Future Electronics |
ST ESD Protection Diode, Bi-Directional, 24V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a ESDCAN01-2BLY?
Additional datasheets, footprints and schematics for ESDCAN01-2BLY are listed on our Part Details page. You can also find images and similar parts to ESDCAN01-2BLY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDCAN01-2BLY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDCAN01-2BLY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDCAN01-2BLY fall under?
The ESDCAN01-2BLY is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDCAN01-2BLY when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDCAN01-2BLY you can contact the distributor directly for product support, shipping queries etc.
Is the ESDCAN01-2BLY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDCAN01-2BLY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for ESDCAN01-2BLY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDCAN01-2BLY often in real-time on the comparison pages.
What if I can't find stock of ESDCAN01-2BLY?
You can fill out our help required form which you can use to request a quote for ESDCAN01-2BLY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.