Status: | Active |
---|---|
Series: | ESDAXLC6-1BT2Y |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,342
in stock
|
Buy Now | |
element14
from US$0.10
|
13,342
in stock
|
Buy Now | |
Farnell
from US$0.09
|
13,342
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Flow-through routing to keep signal integrity |
Ultra large bandwidth: 12 GHz |
Ultra low capacitance: 0.4 pF |
Extended operating junction temperature range: -55 °C to 150 °C |
RoHS compliant |
Complies with ISO 10605 - C = 150 pF, R = 330 Ω ±16 kV (contact discharge) ±30 kV (air discharge) |
±16 kV (contact discharge) |
±30 kV (air discharge) |
Complies with ISO 10605 - C = 330 pF, R = 330 Ω ±12 kV (contact discharge) ±30 kV (air discharge) |
±12 kV (contact discharge) |
±30 kV (air discharge) |
Complies with ISO 7637-3: pulse 3a: Vs = -150 V pulse 3b: Vs = +150 V pulse 2a: Vs = ±85 V |
pulse 3a: Vs = -150 V |
pulse 3b: Vs = +150 V |
pulse 2a: Vs = ±85 V |
Product Specifications |
---|
DS10560 Automotive single line ESD protection for high speed lines in 0402 |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
STMicroelectronics, ESDAXLC6-1BT2Y | RS |
ESDAXLC6 Series Bi-Directional Surface Mount TVS Diode - SOD-882T | Future Electronics |
Diode, Aec-Q101, Esd Protection, Sod882T | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOD882T | element14 |
ESD Suppressor TVS 16KV 2-Pin SOD-882T T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDAXLC6-1BT2Y?
Additional datasheets, footprints and schematics for ESDAXLC6-1BT2Y are listed on our Part Details page. You can also find images and similar parts to ESDAXLC6-1BT2Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAXLC6-1BT2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAXLC6-1BT2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAXLC6-1BT2Y fall under?
The ESDAXLC6-1BT2Y is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to ESDAXLC6-1BT2Y when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAXLC6-1BT2Y you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAXLC6-1BT2Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAXLC6-1BT2Y have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESDAXLC6-1BT2Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAXLC6-1BT2Y often in real-time on the comparison pages.
What if I can't find stock of ESDAXLC6-1BT2Y?
You can fill out our help required form which you can use to request a quote for ESDAXLC6-1BT2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.