Status: | Active |
---|---|
Series: | ESDAXLC6-1BT2 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
92,224
in stock
|
Buy Now | |
element14
from US$0.11
|
85,050
in stock
|
Buy Now | |
Farnell
from US$0.10
|
85,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,475
in stock
|
Buy Now | |
Avnet Silica
-
|
132,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
Flow-through routing to keep signal integrity |
Ultra large bandwidth: 12 GHz |
Ultra low capacitance: 0.4 pF |
Extended operating junction temperature range: -55 °C to 150 °C |
RoHS compliant |
Complies with IEC 61000-4-2 - C = 150 pF, R = 330 Ω ±16 kV (contact discharge) ±30 kV (air discharge) |
±16 kV (contact discharge) |
±30 kV (air discharge) |
Product Specifications |
---|
DS9261 Single line bidirectional ESD protection for high speed lines in 0402 |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Diode, Esd Protection, 3V, Sot-882T | Newark Electronics |
DIODE, ESD PROTECTION, 3V, SOT-882T | element14 |
TVS Transil diode,ESD suppressor SOD882 | RS |
ESD Suppressor TVS �25kV 2-Pin SOD-882T T/R | Avnet Silica |
ESDAXLC6 Series 6 V 40 W Bi-Directional ESD Protection TVS Diode - SOD-882T | Future Electronics |
ESD Suppressor TVS ±25kV 2-Pin SOD-882T T/R | Avnet America |
ESD Suppressor TVS ?25kV 2-Pin SOD-882T T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a ESDAXLC6-1BT2?
Additional datasheets, footprints and schematics for ESDAXLC6-1BT2 are listed on our Part Details page. You can also find images and similar parts to ESDAXLC6-1BT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAXLC6-1BT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAXLC6-1BT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAXLC6-1BT2 fall under?
The ESDAXLC6-1BT2 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to ESDAXLC6-1BT2 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAXLC6-1BT2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAXLC6-1BT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAXLC6-1BT2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ESDAXLC6-1BT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAXLC6-1BT2 often in real-time on the comparison pages.
What if I can't find stock of ESDAXLC6-1BT2?
You can fill out our help required form which you can use to request a quote for ESDAXLC6-1BT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.