Status: | Active |
---|---|
Series: | ESDAVLC8-1BU2 |
RoHS: | Compliant |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
30,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
30,666
in stock
|
Buy Now | |
element14
from US$0.10
|
30,666
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bidirectional device |
Withstands multiple ESD strikes |
Very low diode capacitance: 5 pF typ. at 0 V |
Low leakage current |
0201 SMD package size compatible |
Ultra small PCB area: 0.18 mm2 |
RoHS compliant |
Benefits High ESD protection level High integration Suitable for high density boards MSL1 |
High ESD protection level |
High integration |
Suitable for high density boards |
MSL1 |
Complies with the following standards: IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
Product Specifications |
---|
DS6552 Single-line low capacitance Transilâ„¢, transient surge voltage suppressor (TVS) for bidirectional ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 0201, 2 Rohs Compliant: Yes |Stmicroelectronics ESDAVLC8-1BU2 | Newark Electronics |
DIODE, ESD PROT., 15KV, 11V, 0201 | element14 |
ESDAVLC8 Series 8.5 V 5 pF Bi Directional Single Line TransilÔ TVS Diode -ST0201 | Future Electronics |
ESD Suppressor TVS ±15KV 2-Pin SMD T/R | Avnet America |
ESD Suppressor TVS ?15KV 2-Pin SMD T/R | Avnet Asia |
ESD Suppressor TVS �15KV 2-Pin SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDAVLC8-1BU2?
Additional datasheets, footprints and schematics for ESDAVLC8-1BU2 are listed on our Part Details page. You can also find images and similar parts to ESDAVLC8-1BU2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAVLC8-1BU2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAVLC8-1BU2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAVLC8-1BU2 fall under?
The ESDAVLC8-1BU2 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDAVLC8-1BU2 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAVLC8-1BU2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAVLC8-1BU2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAVLC8-1BU2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ESDAVLC8-1BU2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAVLC8-1BU2 often in real-time on the comparison pages.
What if I can't find stock of ESDAVLC8-1BU2?
You can fill out our help required form which you can use to request a quote for ESDAVLC8-1BU2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.