Status: | Active |
---|---|
Series: | ESDAVLC8-1BT2 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
6,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,290
in stock
|
Buy Now | |
element14
from US$0.10
|
6,290
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single line bidirectional protection |
Breakdown voltage VBR = 8.5 V min. |
Very low capacitance = 4.5 pF at 0 V |
Lead-free packages |
ECOPACK®2 compliant packages |
Product Specifications |
---|
DS6659 Single-line low capacitance Transilâ„¢, transient surge voltage suppressor (TVS) for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 30 W, Sod-882T, 2 Rohs Compliant: Yes |Stmicroelectronics ESDAVLC8-1BT2 | Newark Electronics |
DIODE, ESD PROT., 17KV, 4.5PF, SOD882T | element14 |
ESD Suppressor TVS 17KV 2-Pin SOD-882T T/R | Avnet Silica |
ESDAVLC8 Series 8.5 V 5.5 pF Single Line Low Capacitance TransilÔ TVS - SOD-882T | Future Electronics |
Where can I find additional details, specifications and documents for a ESDAVLC8-1BT2?
Additional datasheets, footprints and schematics for ESDAVLC8-1BT2 are listed on our Part Details page. You can also find images and similar parts to ESDAVLC8-1BT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAVLC8-1BT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAVLC8-1BT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAVLC8-1BT2 fall under?
The ESDAVLC8-1BT2 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDAVLC8-1BT2 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAVLC8-1BT2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAVLC8-1BT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAVLC8-1BT2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for ESDAVLC8-1BT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAVLC8-1BT2 often in real-time on the comparison pages.
What if I can't find stock of ESDAVLC8-1BT2?
You can fill out our help required form which you can use to request a quote for ESDAVLC8-1BT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.