Status: | Unknown |
---|---|
Series: | ESDA Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 20V |
---|---|
Diode Case Style | SMD |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | ESDA Series |
Automotive Qualification Standard | - |
ESDAVLC12 Series 12 V 7 pF Bi-Directional SMT ESD Protection TVS Diode - ST01005 | Future Electronics |
Trans Voltage Suppressor Diode, 10.5V V(Rwm), Bidirectional, 1 Element, Silicon |Stmicroelectronics ESDAVLC12-1BV2 | Newark Electronics |
Diode TVS Single Bi-Dir 10.5V 2-Pin ST01005 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESDAVLC12-1BV2?
Additional datasheets, footprints and schematics for ESDAVLC12-1BV2 are listed on our Part Details page. You can also find images and similar parts to ESDAVLC12-1BV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAVLC12-1BV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAVLC12-1BV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAVLC12-1BV2 fall under?
The ESDAVLC12-1BV2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESDAVLC12-1BV2 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAVLC12-1BV2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAVLC12-1BV2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESDAVLC12-1BV2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for ESDAVLC12-1BV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAVLC12-1BV2 often in real-time on the comparison pages.
What if I can't find stock of ESDAVLC12-1BV2?
You can fill out our help required form which you can use to request a quote for ESDAVLC12-1BV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.