Status: | Active |
---|---|
Series: | ESDAULC6-1U2 |
RoHS: | Compliant |
Unidirectional device |
Ultralow diode capacitance: 0.8 pF |
Low leakage current |
0201 SMD package size compatible |
Ultra small PCB area: 0.18 mm2 |
RoHS compliant |
ECOPACK®2 compliant package |
Complies with the following standards: IEC 61000-4-2 level 4±15 kV air discharge±8 kV contact discharge |
IEC 61000-4-2 level 4±15 kV air discharge±8 kV contact discharge |
±15 kV air discharge |
±8 kV contact discharge |
Product Specifications |
---|
DS9076 Single-line unidirectional ESD protection for high speed interface |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 18 W, 13 V, 0201, 2 Rohs Compliant: Yes |Stmicroelectronics ESDAULC6-1U2 | Newark Electronics |
DIODE, ESD PROT., 18W, 6V, 0201 | element14 |
ESD Suppressor TVS Single Uni-Dir ±25kV@Air Gap/±17kV@Contact Disc 2-Pin 0201 T/R | Avnet America |
ESD Suppressor TVS Single Uni-Dir �25kV@Air Gap/�17kV@Contact Disc 2-Pin 0201 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDAULC6-1U2?
Additional datasheets, footprints and schematics for ESDAULC6-1U2 are listed on our Part Details page. You can also find images and similar parts to ESDAULC6-1U2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAULC6-1U2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAULC6-1U2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAULC6-1U2 fall under?
The ESDAULC6-1U2 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to ESDAULC6-1U2 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAULC6-1U2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAULC6-1U2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAULC6-1U2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for ESDAULC6-1U2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAULC6-1U2 often in real-time on the comparison pages.
What if I can't find stock of ESDAULC6-1U2?
You can fill out our help required form which you can use to request a quote for ESDAULC6-1U2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.