Status: | Active |
---|---|
Series: | ESDALCL5-1BM2 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
22,200
in stock
|
Buy Now | |
element14
from US$0.08
|
7,324
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,970
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,970
in stock
|
Buy Now | |
Avnet Silica
-
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single-line low capacitance Transil diode |
Bidirectional ESD protection |
Breakdown voltage VBR= 5.0 V min. |
Low diode capacitance (26 pF typ at 0 V) |
Low leakage current: 10 nA at 3 V 1 nA at 1 V |
10 nA at 3 V |
1 nA at 1 V |
Very small PCB area: 0.6 mm² |
ECOPACK®2 compliant components |
Complies with the following standards: IEC 61000-4-2 level 4 and higher30 kV (air discharge)30 kV (contact discharge) MIL STD 883G - Method 3015-7: class 3Human body model |
IEC 61000-4-2 level 4 and higher30 kV (air discharge)30 kV (contact discharge) |
30 kV (air discharge) |
30 kV (contact discharge) |
MIL STD 883G - Method 3015-7: class 3Human body model |
Human body model |
Product Specifications |
---|
DS9338 Single-line low capacitance and low leakage current ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
TVS Transil diode,ESD suppressor SOD882 | RS |
ESD PROTECTION DEVICE, 5V, SOD-882 | element14 |
Esd Protection Device, 5V, Sod-882 | Newark Electronics |
ESD Suppressor TVS �30kV 2-Pin SOD-882 T/R | Avnet Silica |
ESDA Series 5 V 26 pF Bi-Directional 1-Line ESD Protection TVS Diode - SOD-882 | Future Electronics |
ESD Suppressor TVS ±30kV 2-Pin SOD-882 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDALCL5-1BM2?
Additional datasheets, footprints and schematics for ESDALCL5-1BM2 are listed on our Part Details page. You can also find images and similar parts to ESDALCL5-1BM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALCL5-1BM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALCL5-1BM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALCL5-1BM2 fall under?
The ESDALCL5-1BM2 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALCL5-1BM2 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALCL5-1BM2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALCL5-1BM2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALCL5-1BM2 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for ESDALCL5-1BM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALCL5-1BM2 often in real-time on the comparison pages.
What if I can't find stock of ESDALCL5-1BM2?
You can fill out our help required form which you can use to request a quote for ESDALCL5-1BM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.