Status: | Active |
---|---|
Series: | ESDALC6V1W |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,940
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
174,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
4,570
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
54,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
4 Unidirectional Transil functions |
Low leakage current: < 1 µA |
Breakdown voltage:VBR = 6.1 V minimum |
Very small PCB area < 4.2 mm2 typically |
Low capacitance: 7.5 pF at 3 V |
Product Specifications |
---|
DS2763 QUAD TRANSIL ARRAY FOR ESD PROTECTION |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDALC Series 4 Channel 6.1V Uni-Directional TransilÔ ESD Protection SOT-323-5L | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ST TVS Diode, 5V, 25W, SOT-323 | Distrelec |
Unidirection 4-way ESD array ESDALC6V1W5 | RS |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir �15kV@Air Gap/�8kV@Contact Disc 5-Pin SOT-323 T/R | Avnet Silica |
Diode, Esd Protection, 3V, 7.5Pf, Sot323 | Newark Electronics |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir ±15kV@Air Gap/±8kV@Contact Disc 5-Pin SOT-323 T/R | Avnet America |
DIODE, ESD ARR., 6.1V, QUAD, 5-SOT323,RL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 9V |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 38693 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 9V |
Output Voltage Adjustable Range | 1.25V to 9V |
Output Voltage Max | 9V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Where can I find additional details, specifications and documents for a ESDALC6V1W5?
Additional datasheets, footprints and schematics for ESDALC6V1W5 are listed on our Part Details page. You can also find images and similar parts to ESDALC6V1W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC6V1W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC6V1W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC6V1W5 fall under?
The ESDALC6V1W5 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC6V1W5 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC6V1W5 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC6V1W5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC6V1W5 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, RS and Avnet Silica have stock available or on a lead time for ESDALC6V1W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC6V1W5 often in real-time on the comparison pages.
What if I can't find stock of ESDALC6V1W5?
You can fill out our help required form which you can use to request a quote for ESDALC6V1W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.