Status: | Active |
---|---|
Series: | ESDALC6V1Px |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
4 unidirectional Transil functions |
Breakdown voltage VBR = 6.1 V min |
Low leakage current < 100 nA |
Low diode capacitance (7.5 pF at 3 V) |
UL94, V0 |
RoHS package |
Complies with the following standards IEC 61000-4-2 (exceeds level 4)20 kV (air discharge)8 kV (contact discharge) MIL STD 883E - Method 3015-7: class 325 kV HBM (human body model) |
IEC 61000-4-2 (exceeds level 4)20 kV (air discharge)8 kV (contact discharge) |
MIL STD 883E - Method 3015-7: class 325 kV HBM (human body model) |
Product Specifications |
---|
DS4887 Low capacitance Transil arrays for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDALC Series 4 Channel 6.1 V Uni-Directional TransilÔ ESD Protection - SOT-665 | Future Electronics |
ESD Suppressor TVS �15KV 5-Pin SOT-665 T/R | Avnet Silica |
STMicroelectronics, ESDALC6V1P5 | RS |
ESD Suppressor TVS ±15KV 5-Pin SOT-665 T/R | Avnet America |
DIODE, TVS | element14 |
Tvs Diode Array, 30W, 6.1V, Sot-665, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ESDALC6V1P5?
Additional datasheets, footprints and schematics for ESDALC6V1P5 are listed on our Part Details page. You can also find images and similar parts to ESDALC6V1P5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC6V1P5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC6V1P5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC6V1P5 fall under?
The ESDALC6V1P5 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC6V1P5 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC6V1P5 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC6V1P5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC6V1P5 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Avnet America and element14 have stock available or on a lead time for ESDALC6V1P5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC6V1P5 often in real-time on the comparison pages.
What if I can't find stock of ESDALC6V1P5?
You can fill out our help required form which you can use to request a quote for ESDALC6V1P5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.