Status: | Active |
---|---|
Series: | ESDALC6V1-5P6 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,131
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,270
in stock
|
Buy Now | |
element14
from US$0.17
|
1,254
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,254
in stock
|
Buy Now | |
Avnet Silica
-
|
261,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High reliability offered by monolithic integration |
Low leakage current |
Diode array topology |
Lead-free package |
Low capacitance (12 pF typical) |
Low PCB space consuming, 2.5 mm2 max. footprint |
Low capacitance uni-directional ESD protection. |
Product Specifications |
---|
DS5311 ESD protection for high speed interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device,30 W,14 V,sot-666,6 Rohs Compliant: Yes |Stmicroelectronics ESDALC6V1-5P6 | Newark Electronics |
ESD Suppressor Diode Arrays ±15KV 6-Pin SOT-666 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, ESD PROTECTION, 5V, SOT-666 | element14 |
ESD Suppressor Diode Arrays �15KV 6-Pin SOT-666 T/R | Avnet Silica |
ESDALC6V1-5P6 TVS diode array,ESD 6.1V | RS |
ESDALC Series 5 Channel 6.1 V Uni-Directional TransilÔ ESD Protection - SOT-666 | Future Electronics |
Where can I find additional details, specifications and documents for a ESDALC6V1-5P6?
Additional datasheets, footprints and schematics for ESDALC6V1-5P6 are listed on our Part Details page. You can also find images and similar parts to ESDALC6V1-5P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC6V1-5P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC6V1-5P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC6V1-5P6 fall under?
The ESDALC6V1-5P6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC6V1-5P6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC6V1-5P6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC6V1-5P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC6V1-5P6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ESDALC6V1-5P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC6V1-5P6 often in real-time on the comparison pages.
What if I can't find stock of ESDALC6V1-5P6?
You can fill out our help required form which you can use to request a quote for ESDALC6V1-5P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.