Status: | Active |
---|---|
Series: | ESDALC6V1-1U2 |
RoHS: | Compliant |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
450,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
40,887
in stock
|
Buy Now | |
element14
from US$0.11
|
11,360
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,360
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Breakdown voltage VBR= 6.1 V min. |
Unidirectional device |
Multiple ESD strike sustainability |
Very low diode capacitance: 12 pF typ. at 0 V |
Low leakage current |
0201 SMD package size compatible |
Ultra small PCB area: 0.18 mm2 |
RoHS compliant |
Benefits High ESD protection level High integration Suitable for high density boards MSL1 |
High ESD protection level |
High integration |
Suitable for high density boards |
MSL1 |
Complies with the following standards: IEC 61000-4-2 level 4 |
IEC 61000-4-2 level 4 |
Product Specifications |
---|
DS5947 Single-line low capacitance Transilâ„¢ for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDALC Series 1 Line 6.1 V Uni-Directional ESD Protection TransilÔ- ST0201 | Future Electronics |
Transil Single Unidirectional Esd St0201 | Newark Electronics |
TRANSIL SGL UNIDIR ESD ST0201 | element14 |
ESDALC6V1-1U2 TVS diode array,ESD 6.1V | RS |
ESD Suppressor TVS Single Uni-Dir ±8kV@Contact Disc 2-Pin 0201 T/R | Avnet America |
ESD Suppressor TVS Single Uni-Dir �8kV@Contact Disc 2-Pin 0201 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDALC6V1-1U2?
Additional datasheets, footprints and schematics for ESDALC6V1-1U2 are listed on our Part Details page. You can also find images and similar parts to ESDALC6V1-1U2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC6V1-1U2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC6V1-1U2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC6V1-1U2 fall under?
The ESDALC6V1-1U2 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC6V1-1U2 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC6V1-1U2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC6V1-1U2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC6V1-1U2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ESDALC6V1-1U2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC6V1-1U2 often in real-time on the comparison pages.
What if I can't find stock of ESDALC6V1-1U2?
You can fill out our help required form which you can use to request a quote for ESDALC6V1-1U2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.