Status: | Active |
---|---|
Series: | ESDA8V2-1J |
RoHS: | Compliant |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
8,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
3,850
in stock
|
Buy Now | |
element14
from US$0.06
|
3,850
in stock
|
Buy Now | |
Farnell
from US$0.06
|
3,850
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,779
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0450
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complies with the following standards:IEC 61000-4-2 level 4 ±15 kV (air discharge) ±8 kV (contact discharge)MIL STD 883G - Method 3015-7: class 3B HBM (human body model): ≥8kV |
Breakdown voltage VBR = 8.2 V |
High peak power dissipation: 500 W (8/20 μs waveform) |
Unidirectional device |
Low leakage current (< 0.5 μA @ 5 V) BenefitsHigh EOS and ESD protection levelHigh integrationSuitable for high density boards |
ESD protection level better than IEC 61000-4-2, level 4: 30 kV contact discharge |
Product Specifications |
---|
DS6240 EOS and ESD Transilâ„¢ protection for charger and battery port |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
EOS and ESD Transil Protection SOD-323 | RS |
Esd Protection Diode, 5V, 500W, Sod-323 | Newark Electronics |
DIODE, ESD PROTECTION, SOD-323 | element14 |
ST TVS Diode, 5V, 500W, SOD-323 | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS �30KV 2-Pin SOD-323 T/R | EBV Elektronik |
ESDA Series 8.2V 250pF Uni-Directional EOS and ESD TransilÔ Protection - SOD-323 | Future Electronics |
ESD Suppressor TVS ±30KV 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDA8V2-1J?
Additional datasheets, footprints and schematics for ESDA8V2-1J are listed on our Part Details page. You can also find images and similar parts to ESDA8V2-1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA8V2-1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA8V2-1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA8V2-1J fall under?
The ESDA8V2-1J is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA8V2-1J when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA8V2-1J you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA8V2-1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA8V2-1J have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ESDA8V2-1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA8V2-1J often in real-time on the comparison pages.
What if I can't find stock of ESDA8V2-1J?
You can fill out our help required form which you can use to request a quote for ESDA8V2-1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.