ESDA8P30-1T2 Transient Voltage Suppressors (TVS) by STMicroelectronics

Small Transient Voltage Suppressor

Status: Active
Series: ESDA8P30-1T2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ESDA8P30-1T2 is a unidirectional single line TVS diode designed to protect the power line against EOS and ESD transients. The device is ideal for applications where high power TVS and board space saving are required.

Where to Buy

Prices starting from US$0.0496

Distributor Stock
Logo for RS
RS
from US$0.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0496
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Farnell
Farnell
from US$0.08
-
Buy Now

Features

Low clamping voltage
Peak pulse power: 300 W (8/20 µs)
300 W (8/20 µs)
Stand-off voltage 6.3 V
Unidirectional diode
Low leakage current: 0.3 µA at 25 °C
0.3 µA at 25 °C
Complies with the following standards: IEC 61000-4-2 level 4 ± 30 kV (air discharge) ± 30 kV (contact discharge)
± 30 kV (air discharge)
± 30 kV (contact discharge)

Resources



Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

4-line ESD protection for high speed lin | RS
Esd Protrection Diode, 11V, Sod-882T | Newark Electronics
ESDA Series 12 V Clamp 30 A (8/20â•¡s) Ipp Uni-Directional SMT TVS Diode - SOD882T | Future Electronics
ESD Suppressor Single Uni-Directional 30KV 2-Pin SOD-882T T/R | Avnet America
ESD PROTRECTION DIODE, 11V, SOD-882T | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDA8P30-1T2?

Additional datasheets, footprints and schematics for ESDA8P30-1T2 are listed on our Part Details page. You can also find images and similar parts to ESDA8P30-1T2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDA8P30-1T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA8P30-1T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDA8P30-1T2 fall under?

The ESDA8P30-1T2 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to ESDA8P30-1T2 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA8P30-1T2 you can contact the distributor directly for product support, shipping queries etc.

Is the ESDA8P30-1T2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ESDA8P30-1T2 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ESDA8P30-1T2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDA8P30-1T2 often in real-time on the comparison pages.

What if I can't find stock of ESDA8P30-1T2?

You can fill out our help required form which you can use to request a quote for ESDA8P30-1T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay