Status: | Active |
---|---|
Series: | ESDAxxxWx |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,910
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
270,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
14,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
7,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,150
in stock
|
Buy Now | |
element14
from US$0.16
|
3,150
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,150
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,880
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
2 up to 5 Unidirectional Transil functions |
Low leakage current < 1μA |
Breakdown voltage: VBR = 6.1 V min. and 25 V min. |
Very small PCB area < 4.2 mm2 typically |
Product Specifications |
---|
DS4385 Transilâ„¢ array for data protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 4 Channel 6.1V 90 pF SMT Uni-Directional TransilÔ Array - SOT-323-5L | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
Transil Array Unidirectional Data Protection Sot323-5 | Newark Electronics |
TRANSIL ARRAY UNI DATA PROT SOT323-5 | element14 |
ST TVS Diode, 5V, 150W, SOT-323 | Distrelec |
Unidirection 4-way ESD array ESDA6V1W5 | RS |
ESD Suppressor TVS 15KV 5-Pin SOT-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESDA6V1W5?
Additional datasheets, footprints and schematics for ESDA6V1W5 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1W5 fall under?
The ESDA6V1W5 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1W5 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1W5 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1W5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1W5 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ESDA6V1W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1W5 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1W5?
You can fill out our help required form which you can use to request a quote for ESDA6V1W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.