Status: | Active |
---|---|
Series: | ESDA6V1U1 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.37
|
147,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
5,931
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
3,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,495
in stock
|
Buy Now | |
Avnet Silica
-
|
142,500
in stock
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Schukat Electronic
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
6 UNIDIRECTIONAL TRANSIL FUNCTIONS |
200 W PEAK PULSE POWER (8/20 µs) |
LOW LEAKAGE CURRENT: IRmax. < 2 µA |
Product Specifications |
---|
DS0788 TRANSIL ARRAY FOR ESD PROTECTION - (ASD) |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 6 Channel 6.1V 100 pF SMT Uni-Directional TransilÔ Array - SOIC-8 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA6V1U1RL. | Newark Electronics |
ESD Suppressor TVS 25KV 8-Pin SO N T/R | Avnet America |
ST TVS Diode, 5V, 200W, SOIC-8 | Distrelec |
Unidirection 6-way ESD array ESDA6V1U1 | RS |
DIODE, TVS | element14 |
SMD TVS Array 6xUnip 200W 5V SO8 | Schukat Electronic |
DIODE, ESD ARR., 6.1V, UNI, 8-SOIC, RL | Farnell |
Where can I find additional details, specifications and documents for a ESDA6V1U1RL?
Additional datasheets, footprints and schematics for ESDA6V1U1RL are listed on our Part Details page. You can also find images and similar parts to ESDA6V1U1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1U1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1U1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1U1RL fall under?
The ESDA6V1U1RL is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1U1RL when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1U1RL you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1U1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1U1RL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for ESDA6V1U1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1U1RL often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1U1RL?
You can fill out our help required form which you can use to request a quote for ESDA6V1U1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.