Status: | Active |
---|---|
Series: | ESDAxxxP6 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,785
in stock
|
Buy Now | |
element14
from US$0.09
|
3,785
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,785
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,072
in stock
|
Buy Now | |
Avnet Silica
-
|
87,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
4 / 5 unidirectional (ESDA6V1P6 and ESDA6V1-5P6) and bidirectional (ESDA14V2BP6 and ESDA25-4BP6) Transil functions |
Breakdown voltage: VBR = 6.1 V min., 14.2 V min. and 25 V min. |
VBR = 6.1 V min., 14.2 V min. and 25 V min. |
Low leakage current: < 500 nA (ESDA6V1P6 / ESDA6V1-5P6) < 1 μA (ESDA14V2BP6 and ESDA25-4BP6) |
< 500 nA (ESDA6V1P6 / ESDA6V1-5P6) |
< 1 μA (ESDA14V2BP6 and ESDA25-4BP6) |
Very small PCB area < 2.6 mm2 |
Benefits: High ESD protection level High integration Suitable for high density boards |
High ESD protection level |
High integration |
Suitable for high density boards |
Complies with the standard IEC 61000-4-2 level 4: 15 kV (air discharge) 8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
Complies with MIL STD 883E - method 3015-7: Class3 25 kV (human body model) |
25 kV (human body model) |
Product Specifications |
---|
DS4625 4 and 5 line ESD protection in SOT666 |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Diode, Esd Protection, 3V, Sot-666 | Newark Electronics |
DIODE, ESD PROTECTION, 3V, SOT-666 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
Unidirection 5-way ESD array ESDA6V1-5P6 | RS |
ESD Suppressor TVS �15KV 6-Pin SOT-666IP T/R | Avnet Silica |
ESDA Series 5 Channel 6.1 V 70 pF SMT Uni-Directional TransilÔ Array - SOT-666IP | Future Electronics |
ESD Suppressor TVS ±15KV 6-Pin SOT-666IP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDA6V1-5P6?
Additional datasheets, footprints and schematics for ESDA6V1-5P6 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1-5P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1-5P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1-5P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1-5P6 fall under?
The ESDA6V1-5P6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1-5P6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1-5P6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1-5P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1-5P6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for ESDA6V1-5P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1-5P6 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1-5P6?
You can fill out our help required form which you can use to request a quote for ESDA6V1-5P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.