Status: | Active |
---|---|
Series: | ESDAL |
RoHS: | Compliant |
Prices starting from US$0.0491
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
594,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
594,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
306,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
16,166
in stock
|
Buy Now | |
element14
from US$0.15
|
6,115
in stock
|
Buy Now | |
Farnell
from US$0.15
|
6,115
in stock
|
Buy Now | |
EBV Elektronik
-
|
345,000
in stock
|
Buy Now | |
Avnet Silica
-
|
273,000
in stock
|
Buy Now |
Unidirectional device |
Low leakage current (IR max. < 20 µA at VBR) |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS1922 Dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA5V3L. | Newark Electronics |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet America |
ESDA Series 2 Channel 5.3 V 220 pF SMT Uni-Directional TransilÔ Array - SOT-23 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
TRANSIL ARRAY UNI DUAL ESD SOT-23 | element14 |
Unidirection 2-way ESD array ESDA5V3L | RS |
Where can I find additional details, specifications and documents for a ESDA5V3L?
Additional datasheets, footprints and schematics for ESDA5V3L are listed on our Part Details page. You can also find images and similar parts to ESDA5V3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA5V3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA5V3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA5V3L fall under?
The ESDA5V3L is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA5V3L when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA5V3L you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA5V3L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA5V3L have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for ESDA5V3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA5V3L often in real-time on the comparison pages.
What if I can't find stock of ESDA5V3L?
You can fill out our help required form which you can use to request a quote for ESDA5V3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.