Status: | Active |
---|---|
Series: | ESDAxxxWx |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
49,570
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
249,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
62,186
in stock
|
Buy Now | |
element14
from US$0.14
|
49,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,184
in stock
|
Buy Now | |
EBV Elektronik
-
|
63,000
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
2 up to 5 Unidirectional Transil functions |
Low leakage current < 1μA |
Breakdown voltage: VBR = 6.1 V min. and 25 V min. |
Very small PCB area < 4.2 mm2 typically |
Product Specifications |
---|
DS4385 Transilâ„¢ array for data protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 2 Channel 25 V 65 pF SMT Uni-Directional TransilÔ Array - SOT-323 | Future Electronics |
Esd Protection Device,array,400 W,1.2 V,sot-323,3 Rohs Compliant: Yes |Stmicroelectronics ESDA25W | Newark Electronics |
ESD PROTECTION ARRAY, 1.2V, SOT-323 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS Dual Common Anode Uni-Dir �15kV@Air Gap/�8kV@Contact Disc 3-Pin SOT-323 T/R | EBV Elektronik |
ESD Suppressor TVS Dual Common Anode Uni-Dir ±15kV@Air Gap/±8kV@Contact Disc 3-Pin SOT-323 T/R | Avnet America |
ESD Suppressor TVS 15KV 3-Pin SOT-323 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a ESDA25W?
Additional datasheets, footprints and schematics for ESDA25W are listed on our Part Details page. You can also find images and similar parts to ESDA25W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25W fall under?
The ESDA25W is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA25W when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25W you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA25W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ESDA25W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25W often in real-time on the comparison pages.
What if I can't find stock of ESDA25W?
You can fill out our help required form which you can use to request a quote for ESDA25W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.