Status: | Active |
---|---|
Series: | ESDA25B1 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
27,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
27,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
5,100
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6 BIDIRECTIONAL TRANSIL FUNCTIONS |
150 W peak pulse power (8/20 µs) |
VERY LOW CAPACITANCE : C= 20 pF @ VRM |
Product Specifications |
---|
DS0787 TRANSIL ARRAY FOR ESD PROTECTION - (ASD) |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA25B1RL. | Newark Electronics |
ESD Suppressor TVS 25KV 8-Pin SO N T/R | Avnet America |
SMD TVS Array 6xBip 150W 24V SO8 | Schukat Electronic |
ESDA Series 6 Channel 25 V 15 pF Bi-Directional TransilÔ Diode Array - SOIC-8 | Future Electronics |
ESD PROTECTION ARRAY, SOIC | element14 |
Where can I find additional details, specifications and documents for a ESDA25B1RL?
Additional datasheets, footprints and schematics for ESDA25B1RL are listed on our Part Details page. You can also find images and similar parts to ESDA25B1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25B1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25B1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25B1RL fall under?
The ESDA25B1RL is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA25B1RL when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25B1RL you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25B1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA25B1RL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Schukat Electronic, Future Electronics and element14 have stock available or on a lead time for ESDA25B1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25B1RL often in real-time on the comparison pages.
What if I can't find stock of ESDA25B1RL?
You can fill out our help required form which you can use to request a quote for ESDA25B1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.