Status: | Active |
---|---|
Series: | ESDA15P60-1U1M |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
283
in stock
|
Buy Now | |
element14
from US$0.12
|
283
in stock
|
Buy Now | |
Farnell
from US$0.09
|
283
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low clamping voltage |
Typical peak pulse power: 1200 W (8/20 µs) |
Stand-off voltage 13.2 V |
Unidirectional diode |
Low leakage current: 50 nA at 25 °C |
Complies with IEC 61000-4-2 level 4 ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
CAD Symbol & Footprint models |
---|
esda15p60-1u1m Altium Symbol and Footprint files |
esda15p60-1u1m Orcad Symbol and Footprint files |
ESD Suppressors / TVS Diodes DFD PROTECTION & FILTER | Future Electronics |
ESD Suppressor TVS Single Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 2-Pin QFN T/R | Avnet America |
Diode, Esd Protection, 14.3V, Qfn | Newark Electronics |
DIODE, ESD PROTECTION, 14.3V, QFN | element14 |
ESD Suppressor TVS Single Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 2-Pin QFN T/R | Avnet Silica |
Trans. Volt. Suppressor 13.2V 1200W 1610 | RS |
Where can I find additional details, specifications and documents for a ESDA15P60-1U1M?
Additional datasheets, footprints and schematics for ESDA15P60-1U1M are listed on our Part Details page. You can also find images and similar parts to ESDA15P60-1U1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA15P60-1U1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA15P60-1U1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA15P60-1U1M fall under?
The ESDA15P60-1U1M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ESDA15P60-1U1M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA15P60-1U1M you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA15P60-1U1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA15P60-1U1M have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESDA15P60-1U1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA15P60-1U1M often in real-time on the comparison pages.
What if I can't find stock of ESDA15P60-1U1M?
You can fill out our help required form which you can use to request a quote for ESDA15P60-1U1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.