Status: | Active |
---|---|
Series: | ESD9L |
RoHS: | Compliant |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
616,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.0372
|
56,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
7,815
in stock
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0425
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.0487
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | ESD9L |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.9 |
V(BR) Min (V) | 5.4 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 0.15 |
Package Type | SOD-923-2 |
ESD9L5 Series 5 Vrwm Low Capacitance ESD Protection Uni-Directional - SOD-923 | Future Electronics |
Sod-923 Eut Sngl Cpr Pbf Rohs Compliant: Yes |Onsemi ESD9L5.0ST5G | Newark Electronics |
ESD Suppressor TVS ±15KV 2-Pin SOD-923 T/R | Avnet America |
Diode: TVS | Transfer Multisort Elektronik |
TVS/ESD Protection 5V Low Cap. SOD923 | RS |
DIODE, TVS | element14 |
onsemi ESD Protection Diode, SOD-923, 15kV | Distrelec |
ESD Suppressor TVS �15KV 2-Pin SOD-923 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD9L5.0ST5G?
Additional datasheets, footprints and schematics for ESD9L5.0ST5G are listed on our Part Details page. You can also find images and similar parts to ESD9L5.0ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD9L5.0ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD9L5.0ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD9L5.0ST5G fall under?
The ESD9L5.0ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD9L5.0ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD9L5.0ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD9L5.0ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD9L5.0ST5G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for ESD9L5.0ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD9L5.0ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD9L5.0ST5G?
You can fill out our help required form which you can use to request a quote for ESD9L5.0ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.