Status: | Active |
---|---|
Series: | ESD9C |
RoHS: | Compliant |
Prices starting from US$0.0336
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
8,459,359
in stock
|
Buy Now | |
Avnet Asia
from US$0.0361
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0342
|
54,603
in stock
|
Buy Now | |
Future Electronics
from US$0.0364
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0336
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.039 x 0.024 (1.0 mm x 0.60 mm) |
Low Leakage |
IEC61000-4-2 Level 4 ESD Protection |
Low Body Height: 0.016 (0.40 mm) Max |
Standoff Voltage: 3.3V, 5V |
Response Time is < 1 ns |
Benefits |
---|
Excellent for space constrained designs |
Preserves battery life |
Protects against ESD pulses |
Applications |
---|
Cellular phones, MP3 players, Digital cameras and many other portable devices |
End Products |
---|
Cellular phones, MP3 players, Digital cameras and many other portable devices |
Description | ESD9C, Consumer Qualified |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 6.2 |
V(BR) Min (V) | 11 |
VRWM Max (V) | 5 |
IR Max (µA) | 0.5 |
PPK Max (W) | 0.15 |
Package Type | SOD-923-2 |
ESD Suppressor TVS ±15KV 2-Pin SOD-923 T/R | Avnet Asia |
ESD9C Series 11 V 6.2 pF Surface Mount Transient Voltage Suppressor - SOD-923 | Future Electronics |
ESD Protection Device, TVS, SOD-923, 2 Pins, 5 V, 150 mW, ESD9C | Avnet Silica |
Sod-923 Eut Sngl Cpr Pbf Rohs Compliant: Yes |Onsemi ESD9C5.0ST5G. | Newark Electronics |
ESD9C5.0ST5G, Uni-Directional TVS Diode, 150mW, 2-Pin SOD-923 | ON Semiconductor ESD9C5.0ST5G | RS Americas |
Where can I find additional details, specifications and documents for a ESD9C5.0ST5G?
Additional datasheets, footprints and schematics for ESD9C5.0ST5G are listed on our Part Details page. You can also find images and similar parts to ESD9C5.0ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD9C5.0ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD9C5.0ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD9C5.0ST5G fall under?
The ESD9C5.0ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD9C5.0ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD9C5.0ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD9C5.0ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD9C5.0ST5G have stock available?
Authorised distributors including Farnell, Avnet Asia, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for ESD9C5.0ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD9C5.0ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD9C5.0ST5G?
You can fill out our help required form which you can use to request a quote for ESD9C5.0ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.