Status: | Active |
---|---|
Series: | ESD9C |
RoHS: | Compliant |
Prices starting from US$0.0294
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0334
|
112,000
in stock
|
Buy Now | |
Farnell
from US$0.0361
|
102,284
in stock
|
Buy Now | |
Chip One Stop
from US$0.0353
|
23,471
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
11,855
in stock
|
Buy Now | |
element14
from US$0.0360
|
11,855
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0294
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0308
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.039 x 0.024 (1.0 mm x 0.60 mm) |
Low Leakage |
IEC61000-4-2 Level 4 ESD Protection |
Low Body Height: 0.016 (0.40 mm) Max |
Standoff Voltage: 3.3V, 5V |
Response Time is < 1 ns |
Benefits |
---|
Excellent for space constrained designs |
Preserves battery life |
Protects against ESD pulses |
Applications |
---|
Cellular phones, MP3 players, Digital cameras and many other portable devices |
End Products |
---|
Cellular phones, MP3 players, Digital cameras and many other portable devices |
Description | ESD9C, Consumer Qualified |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 13 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.15 |
Package Type | SOD-923-2 |
ESD9C Series 5 V 13 pF Surface Mount Transient Voltage Suppressor - SOD-923 | Future Electronics |
TVS DIODES | Farnell |
Diode, Esd Protection, Sod923 | Newark Electronics |
DIODE, ESD PROTECTION, SOD923 | element14 |
ESD9C3.3ST5G, SOD-923 EUT SNGL CPR PBF | RS |
TVS Diode, ESD9C, SOD-923, 2 Pins | Avnet Silica |
ESD Suppressor TVS ±15KV 2-Pin SOD-923 T/R | Avnet America |
ESD9C3.3ST5G, Uni-Directional TVS Diode, 150mW, 2-Pin SOT-923 | ON Semiconductor ESD9C3.3ST5G | RS Americas |
Where can I find additional details, specifications and documents for a ESD9C3.3ST5G?
Additional datasheets, footprints and schematics for ESD9C3.3ST5G are listed on our Part Details page. You can also find images and similar parts to ESD9C3.3ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD9C3.3ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD9C3.3ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD9C3.3ST5G fall under?
The ESD9C3.3ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD9C3.3ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD9C3.3ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD9C3.3ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD9C3.3ST5G have stock available?
Authorised distributors including Future Electronics, Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ESD9C3.3ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD9C3.3ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD9C3.3ST5G?
You can fill out our help required form which you can use to request a quote for ESD9C3.3ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.