Status: | Active |
---|---|
Series: | ESD8704 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
238
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (0.5 pF Max, I/O to GND) |
IEC61000−4−2 (ESD): Level 4 ±30 kV Contact |
Low ESD Clamping Voltage |
SZESD8704MTWTAG Wettable Flank Package |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Benefits |
---|
Preserves Signal Integrity |
High System Level EMC Survivability |
High System Level EMC Survivability |
Enables optimal Automated Optical Inspection (AOI) |
Applications |
---|
USB 3.0/3.1 |
DisplayPort |
USB Hubs and PD Chargers |
End Products |
---|
eSATA |
USB-PD |
Motherboards |
Description | ESD8704 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 3.1 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.5 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | UDFN-10 |
TVS DIODES | Farnell |
ESD Suppressor Diode Arrays �30KV 10-Pin UDFN T/R | EBV Elektronik |
Diode, Aec-Q101, 3.3V, Udfn-10 | Newark Electronics |
ESD Suppressor Diode Diode Array Uni-Dir 3.3V 10-Pin UDFN T/R | Future Electronics |
ESD Suppressor Diode Arrays ±30KV 10-Pin UDFN T/R | Avnet America |
DIODE, AEC-Q101, 3.3V, UDFN-10 | element14 |
Where can I find additional details, specifications and documents for a ESD8704MUTAG?
Additional datasheets, footprints and schematics for ESD8704MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD8704MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8704MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8704MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8704MUTAG fall under?
The ESD8704MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8704MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8704MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8704MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8704MUTAG have stock available?
Authorised distributors including Farnell, Chip One Stop, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for ESD8704MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8704MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD8704MUTAG?
You can fill out our help required form which you can use to request a quote for ESD8704MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.