Status: | Active |
---|---|
Series: | ESD8472 |
RoHS: | Compliant |
Prices starting from US$0.0339
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.0342
|
170,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
6,180
in stock
|
Buy Now | |
element14
from US$0.0367
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0339
|
-
|
Buy Now | |
Avnet Asia
from US$0.0387
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry Leading Capacitance Linearity Over Voltage |
Ultra−Low Capacitance: 0.2 pF |
Insertion Loss: 0.030 dBm |
Small Footprint: 0.62 mm x 0.32 mm |
Applications |
---|
RF Signal ESD Protection |
Near Field Communications |
smartphones |
Notebooks |
End Products |
---|
RF Switching, PA, and Antenna ESD Protection |
USB 2.0, USB 3.0 |
Tablets |
Description | ESD8472, Ultra-Low Capacitance RF ESD Protection |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 USB 3.0 |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 0.3 |
V(BR) Min (V) | 7 |
VRWM Max (V) | 5.3 |
IR Max (µA) | 0.05 |
PPK Max (W) | 12.2 |
Package Type | X3DFN-2 |
ESD8472 Series 7 V 300 mW Ultra-Low Capacitance ESD Protection - X3DFN2 | Future Electronics |
TVS DIODES | Farnell |
Tvs Diode, 0.3W, 5.3V, Bi-Directional, X3Dfn-2 | Newark Electronics |
DIODE, ESD PROTECTION, 5.3V, X3DFN | element14 |
ESD Suppressor TVS Single Bi-Dir �20kV@Air Gap/�20kV@Contact Disc 2-Pin X3DFN T/R | EBV Elektronik |
ESD Suppressor TVS Single Bi-Dir ±20kV@Air Gap/±20kV@Contact Disc 2-Pin X3DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESD8472MUT5G?
Additional datasheets, footprints and schematics for ESD8472MUT5G are listed on our Part Details page. You can also find images and similar parts to ESD8472MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8472MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8472MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8472MUT5G fall under?
The ESD8472MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8472MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8472MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8472MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8472MUT5G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and EBV Elektronik have stock available or on a lead time for ESD8472MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8472MUT5G often in real-time on the comparison pages.
What if I can't find stock of ESD8472MUT5G?
You can fill out our help required form which you can use to request a quote for ESD8472MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.