Status: | Active |
---|---|
Series: | ESD8040 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
3,264
in stock
|
Buy Now | |
Avnet Asia
from US$0.83
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
2,834
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
2,834
in stock
|
Buy Now | |
element14
from US$0.84
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.35 pF max capacitance |
Low voltage punch through (LVPT) clamping technology |
Innovative space efficient package design that integrates all required lines for HDMI and DisplayPort into a small footprint |
Benefits |
---|
Maintains signal integrity for high speed data lines |
Low clamping voltage necessary to protect sensitive chipsets |
Low cost solution for interface that maintains premier performance |
Applications |
---|
HDMI |
Set top box (STB) |
Computing |
End Products |
---|
Display Port |
Digitial TV (DTV) |
Gaming |
Description | ESD8040 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port HDMI 1.3/1.4 HDMI 2.0 |
Number of Lines | 14 |
Direction | Unidirectional |
C Max (pF) | 0.35 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | UDFN-18 |
TVS DIODES | Farnell |
ESD Suppressor TVS Diode Arrays Array 14 Uni-Dir ±15kV@Air Gap/±15kV@Contact Disc 18-Pin UDFN T/R | Avnet Asia |
Hdmi Port Esd Protection Rohs Compliant: Yes |Onsemi ESD8040MUTAG | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, UDFN | element14 |
ESD Series 5.5 V 16 A Uni-Directional SMT ESD Protection Diode - UDFN-18 | Future Electronics |
ESD Suppressor TVS Diode Arrays Array 14 Uni-Dir �15kV@Air Gap/�15kV@Contact Disc 18-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD8040MUTAG?
Additional datasheets, footprints and schematics for ESD8040MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD8040MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8040MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8040MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8040MUTAG fall under?
The ESD8040MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8040MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8040MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8040MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8040MUTAG have stock available?
Authorised distributors including Farnell, Chip One Stop, Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for ESD8040MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8040MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD8040MUTAG?
You can fill out our help required form which you can use to request a quote for ESD8040MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.