Status: | Active |
---|---|
Series: | ESD8006 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Farnell
from US$0.36
|
114,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,743
in stock
|
Buy Now | |
element14
from US$0.37
|
2,743
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
165
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.25pF max capacitance |
Clamping voltage less than 8.6V at 16A |
Benefits |
---|
Maintains signal integrity for data lines up to 10Gb/s and greater |
Protects chipsets with small process geometries |
Applications |
---|
USB3.0 |
Computing |
Hard drives |
End Products |
---|
Thunderbolt |
Computing accessories |
Description | ESD8006 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port eSATA 3.0 Thunderbolt USB 3.0 USB 3.1 |
Number of Lines | 6 |
Direction | Unidirectional |
C Max (pF) | 0.32 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | UDFN-8 |
TVS DIODES | Farnell |
Diode, Esd Protection, 3.3V, Udfn | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, UDFN | element14 |
Low Capacitance ESD Diode Array UDFN10 | RS |
ESD8006 Series 8.4 Vcl Uni-Directional ESD Protection Diode - UDFN-8 | Future Electronics |
ESD Suppressor TVS Diode Arrays Hex Common Anode Uni-Dir ±15kV@Air Gap/±15kV@Contact Disc 8-Pin UDFN T/R | Avnet America |
ESD8006MUTAG, Hex Uni-Directional ESD Protection Diode, 10-Pin UDFN | ON Semiconductor ESD8006MUTAG | RS Americas |
ESD Suppressor TVS Diode Arrays Hex Common Anode Uni-Dir �15kV@Air Gap/�15kV@Contact Disc 8-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD8006MUTAG?
Additional datasheets, footprints and schematics for ESD8006MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD8006MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8006MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8006MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8006MUTAG fall under?
The ESD8006MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8006MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8006MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8006MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8006MUTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and RS have stock available or on a lead time for ESD8006MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8006MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD8006MUTAG?
You can fill out our help required form which you can use to request a quote for ESD8006MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.