Status: | Active |
---|---|
Series: | ESD7C |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
18,983
in stock
|
Buy Now | |
element14
from US$0.15
|
18,983
in stock
|
Buy Now | |
Farnell
from US$0.10
|
18,983
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
7,285
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.047 x 0.047 (1.20 mm x 1.20 mm) |
Low Leakage |
IEC61000-4-2 Level 4 ESD Protection |
Low Body Height: 0.020 (0.5 mm) |
Standoff Voltage: 3.3V, 5V |
Response Time is < 1 ns |
Benefits |
---|
Excellent for space constrained designs |
Preserves battery life |
Protects against ESD pulses |
Applications |
---|
Cellular phones, MP3 players, Digital cameras and many other portable devices |
End Products |
---|
Cellular phones, MP3 players, Digital cameras and many other portable devices |
Description | ESD7C, 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 13 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 5.1 |
Package Type | SOT-723-3 |
ESD7C Series 5 V 13 pF Surface Mount Transient Voltage Suppressor - SOT-723 | Future Electronics |
Diode, Esd Protection, Sot-723 | Newark Electronics |
DIODE, ESD PROTECTION, SOT-723 | element14 |
ESD Suppressor TVS ±15KV 3-Pin SOT-723 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Protection Device, TVS, SOT-723, 3 Pins, 3.3 V, 240 mW, ESD7C | EBV Elektronik |
TVS/ESD Protection 3.3V Low Cap. SOT723 | RS |
ESD7C3.3DT5G, Dual Uni-Directional TVS Diode, 240mW, 3-Pin SOT-723 | ON Semiconductor ESD7C3.3DT5G | RS Americas |
Where can I find additional details, specifications and documents for a ESD7C3.3DT5G?
Additional datasheets, footprints and schematics for ESD7C3.3DT5G are listed on our Part Details page. You can also find images and similar parts to ESD7C3.3DT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7C3.3DT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7C3.3DT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7C3.3DT5G fall under?
The ESD7C3.3DT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7C3.3DT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7C3.3DT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7C3.3DT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7C3.3DT5G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ESD7C3.3DT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7C3.3DT5G often in real-time on the comparison pages.
What if I can't find stock of ESD7C3.3DT5G?
You can fill out our help required form which you can use to request a quote for ESD7C3.3DT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.