Status: | Active |
---|---|
Series: | ESD7504 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,100
in stock
|
Buy Now | |
Farnell
from US$0.09
|
285,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
element14
from US$0.08
|
4,729
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (0.55 pF Max, I/O to GND) |
Protection for the Following IEC Standards: IEC 6100042 (Level 4) |
Low ESD Clamping Voltage |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
USB 3.0 |
HDMI |
End Products |
---|
eSATA |
Display Port |
Description | ESD7504 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port eSATA 3.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.55 |
V(BR) Min (V) | 4 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | UDFN-10 |
TVS DIODES | Farnell |
Low Cap Esd Protection Rohs Compliant: Yes |Onsemi ESD7504MUTAG | Newark Electronics |
ESD Suppressor TVS ±15KV 10-Pin UDFN T/R | Avnet America |
DIODE, ESD PROTECTION, 3.3V, 0.55PF | element14 |
TVS ESD Protection Array USB3 UDFN10 | RS |
ESD7504 Series 3.3 V Uni-Directional SMT ESD Protection Diode - UDFN-10 | Future Electronics |
ESD Suppressor TVS �15KV 10-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD7504MUTAG?
Additional datasheets, footprints and schematics for ESD7504MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD7504MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7504MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7504MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7504MUTAG fall under?
The ESD7504MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7504MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7504MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7504MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7504MUTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and RS have stock available or on a lead time for ESD7504MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7504MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD7504MUTAG?
You can fill out our help required form which you can use to request a quote for ESD7504MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.