Status: | Active |
---|---|
Series: | ESD7481 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,425
in stock
|
Buy Now | |
Farnell
from US$0.12
|
18,013,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
26,387
in stock
|
Buy Now | |
element14
from US$0.12
|
26,387
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
9,512
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UltraLow Capacitance 0.25 pF |
Insertion Loss: 0.030 dBm |
Low Dynamic Resistance < 1Ω |
IEC6100042 Level 4 ESD Protection |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
RF Signal ESD Protection |
Near Field Communications |
End Products |
---|
RF Switching, PA, and Antenna ESD Protection |
Description | ESD7481, ESDLC3 Low Cap bi-directional ESD protection in 0201 DFN |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O HDMI 1.3/1.4 USB 3.0 |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 0.4 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.05 |
PPK Max (W) | 35 |
Package Type | X3DFN-2 |
TVS DIODES | Farnell |
Diode, Aec-Q101, Esd, 3.3V, X3Dfn | Newark Electronics |
DIODE, AEC-Q101, ESD, 3.3V, X3DFN | element14 |
ON Semi, BI-DIRECTIONAL ES, ESD7481MUT5G | RS |
ESD7481 Series 250 mW 12 Vcl SMT Bi-Directional ESD Protection Diode - X3DFN-2 | Future Electronics |
ESD Suppressor TVS ±20KV 2-Pin X3DFN T/R | Avnet America |
ESD7481MUT5G, Bi-Directional TVS Diode, 250mW, 2-Pin X3DFN | ON Semiconductor ESD7481MUT5G | RS Americas |
ESD Suppressor TVS �20KV 2-Pin X3DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD7481MUT5G?
Additional datasheets, footprints and schematics for ESD7481MUT5G are listed on our Part Details page. You can also find images and similar parts to ESD7481MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7481MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7481MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7481MUT5G fall under?
The ESD7481MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7481MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7481MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7481MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7481MUT5G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and RS have stock available or on a lead time for ESD7481MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7481MUT5G often in real-time on the comparison pages.
What if I can't find stock of ESD7481MUT5G?
You can fill out our help required form which you can use to request a quote for ESD7481MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.