Status: | Active |
---|---|
Series: | ESD7421 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,849
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
422
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance |
Low Clamping Voltage |
Low Leakage |
Applications |
---|
Protection Devices for Infotainment / ADAS |
End Products |
---|
ADAS |
Description | ESD7421 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 USB 3.0 |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 0.6 |
V(BR) Min (V) | 16.5 |
VRWM Max (V) | 10 16 |
IR Max (µA) | 0.5 |
PPK Max (W) | 0.3 |
Package Type | XDFN-2 |
TVS DIODES | Farnell |
Diode, Esd Protection, 16V, Xdfn | Newark Electronics |
ESD Suppressor TVS �15KV 2-Pin XDFN T/R | EBV Elektronik |
ESD Suppressor TVS ±15KV 2-Pin XDFN T/R | Avnet America |
DIODE, ESD PROTECTION, 16V, XDFN | element14 |
Where can I find additional details, specifications and documents for a ESD7421N2T5G?
Additional datasheets, footprints and schematics for ESD7421N2T5G are listed on our Part Details page. You can also find images and similar parts to ESD7421N2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7421N2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7421N2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7421N2T5G fall under?
The ESD7421N2T5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7421N2T5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7421N2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7421N2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7421N2T5G have stock available?
Authorised distributors including Farnell, Newark Electronics, Chip One Stop, EBV Elektronik and Avnet America have stock available or on a lead time for ESD7421N2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7421N2T5G often in real-time on the comparison pages.
What if I can't find stock of ESD7421N2T5G?
You can fill out our help required form which you can use to request a quote for ESD7421N2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.