Status: | Active |
---|---|
Series: | ESD7381 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
54
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UltraLow Capacitance: 0.37 pF |
Insertion Loss: 0.030 dBm |
Low Dynamic Resistance < 1Ω |
IEC6100042 Level 4 ESD Protection |
Applications |
---|
RF Signal ESD Protection |
Near Field Communications |
End Products |
---|
RF Switching, PA, and Antenna ESD Protection |
Smartphone |
Description | ESD7381, ESDLC3 Low Cap unidirectional ESD protection in 0201 DFN |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O HDMI 1.3/1.4 USB 3.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.55 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.05 |
PPK Max (W) | 27 |
Package Type | X3DFN-2 |
TVS DIODES | Farnell |
ESD Suppressor TVS Single Uni-Dir �20kV@Air Gap/�20kV@Contact Disc 2-Pin X3DFN T/R | Avnet Silica |
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2 | Newark Electronics |
Micro Package 8 Vcl 250 mW Uni-Directional SMT ESD Protection Diode - X3DFN-2 | Future Electronics |
ESD Suppressor TVS Single Uni-Dir ±20kV@Air Gap/±20kV@Contact Disc 2-Pin X3DFN T/R | Avnet America |
DIODE, AEC-Q101, ESD, 3.3V, X3DFN | element14 |
Where can I find additional details, specifications and documents for a ESD7381MUT5G?
Additional datasheets, footprints and schematics for ESD7381MUT5G are listed on our Part Details page. You can also find images and similar parts to ESD7381MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7381MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7381MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7381MUT5G fall under?
The ESD7381MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7381MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7381MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7381MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7381MUT5G have stock available?
Authorised distributors including Farnell, Chip One Stop, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for ESD7381MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7381MUT5G often in real-time on the comparison pages.
What if I can't find stock of ESD7381MUT5G?
You can fill out our help required form which you can use to request a quote for ESD7381MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.