Status: | Active |
---|---|
Series: | ESD7004 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
27,000
in stock
|
Buy Now | |
element14
from US$0.11
|
10,803
in stock
|
Buy Now | |
Farnell
from US$0.10
|
10,803
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
6,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
354,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
Low Capacitance (0.2 pF Typical, I/O to I/O) |
Protection for the Following IEC Standards: IEC 61000-4-2 (±15 kV Contact) |
UL Flammability Rating of 94 V0 |
This is a Pb-Free Device |
Low ESD Clamping Voltage |
Applications |
---|
USB 3.0 |
Display Port |
eSATA |
End Products |
---|
HDMI |
MDDI |
Description | ESD7004 |
---|---|
Compliance | Pb-free Halide free |
Interface | eSATA 2.0 HDMI 1.3/1.4 USB 3.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.5 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 11.3 |
Package Type | UDFN-10 |
Clamping Voltage Vc Max:15.6V | Newark Electronics |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir ±15kV@Air Gap/±15kV@Contact Disc 10-Pin UDFN T/R | Avnet America |
DIODE, TVS ESD, DATA LINES, UDFN10 | element14 |
ESD7004 Series 10 Vcl 0.4 pF SMT ESD Protected TVS Diode - UDFN-10 | Future Electronics |
ESD protector,4-channel,USB3/HDMI,UDFN10 | RS |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir �15kV@Air Gap/�15kV@Contact Disc 10-Pin UDFN T/R | EBV Elektronik |
11.4 V ESD1014 Transient Voltage Suppressor, Surface Mount Mounting | ON Semiconductor ESD7004MUTAG | RS Americas |
Where can I find additional details, specifications and documents for a ESD7004MUTAG?
Additional datasheets, footprints and schematics for ESD7004MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD7004MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7004MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7004MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7004MUTAG fall under?
The ESD7004MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7004MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7004MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7004MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7004MUTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for ESD7004MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7004MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD7004MUTAG?
You can fill out our help required form which you can use to request a quote for ESD7004MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.