Status: | Unknown |
---|---|
Series: | ESD401 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 24V |
---|---|
Diode Case Style | X1SON |
No. of Pins | 2Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | ESD401 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Esd Protection, 5.5V, X1Son-2 | Newark Electronics |
0.77-pF, ±5.5V, ±24-kV ESD protection diode in 0402 package | Texas Instruments |
Where can I find additional details, specifications and documents for a ESD401DPYR?
Additional datasheets, footprints and schematics for ESD401DPYR are listed on our Part Details page. You can also find images and similar parts to ESD401DPYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD401DPYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD401DPYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD401DPYR fall under?
The ESD401DPYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD401DPYR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD401DPYR you can contact the distributor directly for product support, shipping queries etc.
Is the ESD401DPYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD401DPYR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ESD401DPYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD401DPYR often in real-time on the comparison pages.
What if I can't find stock of ESD401DPYR?
You can fill out our help required form which you can use to request a quote for ESD401DPYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.