Status: | Unknown |
---|---|
Series: | ESD11N Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | DSN |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 250mW |
Product Range | ESD11N Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ESD11N5.0ST5G?
Additional datasheets, footprints and schematics for ESD11N5.0ST5G are listed on our Part Details page. You can also find images and similar parts to ESD11N5.0ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD11N5.0ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD11N5.0ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD11N5.0ST5G fall under?
The ESD11N5.0ST5G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD11N5.0ST5G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD11N5.0ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD11N5.0ST5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD11N5.0ST5G have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for ESD11N5.0ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD11N5.0ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD11N5.0ST5G?
You can fill out our help required form which you can use to request a quote for ESD11N5.0ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.