Status: | Active |
---|---|
Series: | ESD1014 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
5,816
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
6,000
in stock
|
Buy Now | |
element14
from US$0.62
|
5,816
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low capacitance (3 pF maximum between I/O lines) |
ESD rating of Class 3B (exceeding 8 kV) per Human Body model and Class C (exceeding 400 V) per Machine Model |
Protection for IEC standards IEC 6100042 (ESD) Level 4 30 kV (Contact) |
Benefits |
---|
Excellent signal integrity for gigabit datarates in various protocols |
Applications |
---|
10/100/1000-BaseT Ethernet and Gigabit Ethernet |
Description | ESD1014 |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI Ethernet (10/100, Gigabit) T1/E1, T3/E3 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 3 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 5 |
PPK Max (W) | 275 |
Package Type | UDFN-10 |
TVS DIODES | Farnell |
Clamping Voltage Vc Max:11V | Newark Electronics |
ESD Suppressor Diode Arrays 30KV 10-Pin UDFN EP T/R | Avnet America |
DIODE, TVS ESD, DATA LINES, UDFN10 | element14 |
ESD1014 Series 3.3 V 450 W Surface Mount Low Capacitance TVS - UDFN-10 | Future Electronics |
Where can I find additional details, specifications and documents for a ESD1014MUTAG?
Additional datasheets, footprints and schematics for ESD1014MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD1014MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD1014MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD1014MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD1014MUTAG fall under?
The ESD1014MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD1014MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD1014MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD1014MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD1014MUTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Chip One Stop have stock available or on a lead time for ESD1014MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD1014MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD1014MUTAG?
You can fill out our help required form which you can use to request a quote for ESD1014MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.