Status: | Unknown |
---|---|
Series: | ESD-SR Series Snap-on Cores |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
648
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
1,293
in stock
|
Buy Now | |
element14
from US$1.80
|
1,293
in stock
|
Buy Now | |
Farnell
from US$1.71
|
1,293
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
400
in stock
|
Buy Now | |
CoreStaff
from US$1.94
|
400
in stock
|
Buy Now | |
RS Americas
from US$2.28
|
84
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter Max | 7mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series Snap-on Cores |
SVHC | No SVHC (15-Jan-2018) |
Split Core Ferrite, Nizn, 300Mhz, 7Mm Rohs Compliant: Yes |Kemet ESD-SR-150.. | Newark Electronics |
SPLIT CORE FERRITE, NIZN, 300MHZ, 7MM | element14 |
Ferrite EMI Snap-On 19.6x20.3-37.4mm | RS |
KEMET Split Ferrite Core for Round Cables 300Ohm @ 300MHz | Distrelec |
Ferrite Split/Snap-On EMI 20.3mm | KEMET ESD-SR-150 | RS Americas |
Split Core Ferrite, 7 mm, 300 MHz | Avnet America |
Where can I find additional details, specifications and documents for a ESD-SR-150?
Additional datasheets, footprints and schematics for ESD-SR-150 are listed on our Part Details page. You can also find images and similar parts to ESD-SR-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-150 fall under?
The ESD-SR-150 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-150 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-150 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for ESD-SR-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-150 often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-150?
You can fill out our help required form which you can use to request a quote for ESD-SR-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.