Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.86
|
No stock
|
Buy Now | |
element14
from US$5.01
|
168
in stock
|
Buy Now | |
Farnell
from US$4.65
|
168
in stock
|
Buy Now | |
Avnet America
from US$4.98
|
72
in stock
|
Buy Now | |
CoreStaff
from US$3.90
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$6.16
|
18
in stock
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 51.5mm |
---|---|
Length | 17.5mm |
Inner Diameter | 25.5mm |
Frequency Min | - |
Frequency Max | 100MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 51.5mm |
Cylindrical Core, Id-25.5Mm, Od-51.5Mm Rohs Compliant: Yes |Kemet ESD-R-47B | Newark Electronics |
CYLINDRICAL CORE, ID-25.5MM, OD-51.5MM | element14 |
Ferrite Core, Cylindrical, 17.5 mm Length, 25.5 mm ID, 51.5 mm OD | Avnet America |
Ferrite Ring, For Round Cable, 51.5 Dia. x 17.5mm, Apertures: 1, Diameter 25.5mm | KEMET ESD-R-47B | RS Americas |
Ferrite Core Toroid Core 51.5mm 17.5mm Round Cable | Avnet Asia |
Where can I find additional details, specifications and documents for a ESD-R-47B?
Additional datasheets, footprints and schematics for ESD-R-47B are listed on our Part Details page. You can also find images and similar parts to ESD-R-47B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-47B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-47B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-47B fall under?
The ESD-R-47B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-47B when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-47B you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-47B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-47B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and CoreStaff have stock available or on a lead time for ESD-R-47B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-47B often in real-time on the comparison pages.
What if I can't find stock of ESD-R-47B?
You can fill out our help required form which you can use to request a quote for ESD-R-47B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.